EN
  • EN
  • DE

ZSC31014EAG1-T

Part No ZSC31014EAG1-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series RBicLite™
Package Tube
Product Status Active
Applications Sensor Signal Conditioner - Resistive
Interface I²C, SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number ZSC31014
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370746-ZSC31014EAG1-T
Ultra Librarian 3D Model Ultra Librarian ZSC31014EAG1-T CAD Model

Description

The ZSC31014EAG1-T is an interface specialized integrated circuit (IC) from the RBicLite™ series by IDT, Integrated Device Technology Inc.

  • Series: RBicLite™
  • Function: Sensor signal conditioning applications
  • Voltage Supply: 2.7V to 5.5V
  • Interface: I²C and SPI
  • Package: 8-SOIC
  • Mounting Type: Surface mount
  • Package/Case Size: 0.154" (3.90mm) width
  • Packaging: Tube
  • Sensor Type: Resistive sensors

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8611 $59.1666
13+ $8.0912 $105.1856
20+ $7.8383 $156.7660
27+ $7.5855 $204.8085
35+ $7.3326 $256.6410
46+ $6.5741 $302.4086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess