EN
  • EN
  • DE

UA0703D-ES

Part No UA0703D-ES
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 384946-UA0703D-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA0703D-ES CAD Model

Description

The UA0703D-ES is a high-performance, low-power differential crosspoint switch manufactured by IDT (Integrated Device Technology). It is designed for high-speed data transmission applications, offering excellent signal integrity and flexibility in signal routing.

Applications

  • High-speed data transmission systems
  • Networking equipment (routers, switches)
  • Backplane interconnects
  • Video distribution systems
  • Automated Test Equipment (ATE)

Features

  • High-speed operation: Supports data rates up to several Gbps (specific data rate varies by configuration and application).
  • Low power consumption: Optimized for energy-efficient designs.
  • Differential signaling: Minimizes noise and maximizes signal integrity.
  • Crosspoint switching: Allows flexible signal routing between multiple inputs and outputs.
  • Equalization: Compensates for signal degradation caused by transmission line losses.
  • Pre-emphasis: Enhances signal edges to improve signal quality at the receiver.
  • Adjustable output voltage swing: Enables optimization for different system requirements.
  • On-chip termination: Reduces external component count and simplifies board layout.
  • Advanced power management: Allows for power-down modes to further reduce power consumption.
  • Compact package: Facilitates integration into space-constrained environments.

Benefits

  • Improved signal integrity: Differential signaling and equalization ensure reliable data transmission.
  • Reduced power consumption: Low-power design extends battery life in portable applications and reduces overall system power.
  • Increased system flexibility: Crosspoint switching allows for dynamic signal routing and reconfiguration.
  • Simplified board design: On-chip termination and compact package reduce component count and board size.
  • Enhanced system performance: High-speed operation enables support for demanding data transmission applications.

Additional Details

The UA0703D-ES typically supports various control interfaces for configuration and monitoring. It may include features such as programmable equalization settings, pre-emphasis levels, and output voltage swing adjustments. The device is designed to meet industry standards for signal integrity and electromagnetic compatibility (EMC). Refer to the specific datasheet for detailed specifications and application information, including supported data rates, power consumption characteristics, and package dimensions. The exact specifications can vary depending on the specific revision and configuration of the device.

This crosspoint switch is a versatile component for applications requiring high-speed data transmission and flexible signal routing. Its combination of performance, power efficiency, and features makes it a suitable choice for a wide range of communication and data processing systems.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess