EN
  • EN
  • DE

STMP3502L

Part No STMP3502L
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 346854-STMP3502L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3502L CAD Model

Description

The STMP3502L is a high-performance system-on-chip (SoC) media processor from IDT (Integrated Device Technology). It's designed to deliver robust audio and video processing capabilities for a wide range of applications. This processor is particularly well-suited for portable media players, digital audio recorders, and other consumer electronics devices that require efficient multimedia performance.

Applications:

  • Portable Media Players (PMPs)
  • Digital Audio Recorders
  • Digital Voice Recorders
  • Audio players with advanced features
  • Handheld Gaming Devices

Features:

  • High-Performance Audio Processing: Supports a wide range of audio codecs, including MP3, WMA, AAC, and FLAC.
  • Voice Recording Capabilities: Incorporates advanced voice recording features, enabling clear and high-quality audio capture.
  • Low Power Consumption: Designed for battery-powered portable devices, offering extended playback and recording times.
  • Flexible Memory Interface: Supports various memory types, allowing for easy integration with different storage solutions.
  • Peripheral Interfaces: Includes a variety of interfaces, such as USB, UART, and SPI, for connecting to external devices and peripherals.
  • Compact Package: Available in a small form factor package, making it suitable for space-constrained applications.

Benefits:

  • Superior Audio Quality: Delivers exceptional audio performance for an enhanced user experience.
  • Extended Battery Life: Low power consumption ensures longer usage times for portable devices.
  • Versatile Functionality: Supports a wide range of audio formats and features, catering to diverse user needs.
  • Simplified Integration: Flexible memory and peripheral interfaces streamline the design and development process.
  • Reduced System Cost: Integrated functionality minimizes the need for external components, lowering overall system cost.
  • Fast time to market: Allows for rapid prototyping and development, reducing time to market.

Additional Details:

The STMP3502L integrates a powerful ARM processor core with dedicated audio processing hardware. This combination enables it to handle complex audio decoding and encoding tasks efficiently. The processor's low power design ensures optimal battery life, making it an ideal solution for portable applications. The flexible memory interface allows for easy integration with various types of memory, including NAND flash and SDRAM. Furthermore, the inclusion of various peripheral interfaces, such as USB and UART, facilitates seamless connectivity with other devices. The device comes in various package options which will impact operating temperature, power consumption and heat dissipation capabilities. Refer to the datasheet for specific specifications and operating conditions. The STMP3502L is an excellent choice for developers looking for a high-performance, low-power audio processor for their portable devices.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess