The STAC9205X5N48E-CB2 is an audio codec manufactured by Integrated Device Technology (IDT). This component is designed for use in a variety of audio applications, providing high-quality audio input and output capabilities. Its primary application is within computer systems, laptops, and other devices requiring robust audio processing.
Applications
- Desktop PCs
- Laptop Computers
- Multimedia Devices
- Audio Recording Systems
- Gaming Consoles
Features
- High-Definition Audio: Supports high-definition audio standards for clear and detailed sound reproduction.
- Multiple Audio Channels: Provides multiple input and output channels for versatile audio connectivity.
- Integrated Headphone Amplifier: Includes a built-in headphone amplifier to deliver optimal audio quality through headphones.
- SPDIF Output: Features a digital audio output for connecting to external devices and systems.
- Low Power Consumption: Designed for efficient power use, making it suitable for portable devices and energy-conscious applications.
Benefits
- Enhanced Audio Experience: Delivers a superior audio listening experience with high-definition sound quality.
- Flexible Connectivity: Allows for a wide range of audio device connections through multiple channels.
- Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing costs.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Improved Audio Quality for Headphones: Integrated headphone amplifier ensures optimal sound quality for headphone users.
Additional Details
The STAC9205X5N48E-CB2 generally supports audio formats such as PCM, AC'97, and HD Audio. It communicates with the host system using a standard audio interface, typically Intel HD Audio. It includes features such as volume control, mute functionality, and various audio effects. Key specifications, including sampling rates, bit depths, THD+N (Total Harmonic Distortion plus Noise), and SNR (Signal-to-Noise Ratio), are usually available in the manufacturer's datasheet and are crucial for assessing the audio performance. The device often comes in a QFP (Quad Flat Package) or similar package, allowing easy integration onto a PCB. Software drivers and comprehensive support are typically provided by IDT to ensure compatibility with a variety of operating systems.