The STAC9200X5N32E-CB is an audio codec manufactured by Integrated Device Technology (IDT). This integrated circuit is designed for high-definition audio applications, typically found in PCs, laptops, and other multimedia devices. The chip is known for its sound quality and integration capabilities.
Applications
- Desktop PCs
- Laptop computers
- Multimedia audio devices
- Audio recording and playback systems
- Sound cards
Features
- High Definition Audio Support: Provides high-fidelity audio output and input.
- Multiple Audio Channels: Supports multiple input and output channels for versatile audio configurations.
- Integrated Headphone Amplifier: Includes an integrated amplifier for driving headphones directly.
- SPDIF Output: Offers a digital audio output for connecting to external audio devices.
- Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.
Benefits
- Enhanced Audio Quality: Delivers a superior listening experience with clear and immersive sound.
- Flexible Connectivity: Supports a wide range of audio devices and configurations.
- Reduced System Cost: Integration of multiple features minimizes the need for external components.
- Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
- Simplified Design: Easier to integrate into existing audio systems.
Additional Details
The STAC9200X5N32E-CB typically supports audio formats such as PCM and AC'97. It communicates with the host system via a standard audio interface, such as Intel HD Audio. The device integrates features like volume control, mute functionality, and various audio effects. Detailed specifications regarding sampling rates, bit depths, THD+N (Total Harmonic Distortion plus Noise), and SNR (Signal-to-Noise Ratio) are usually available in the manufacturer's datasheet. These parameters are crucial for assessing audio performance. The physical package is usually a QFP or similar, enabling easy integration onto a PCB. Software drivers and support are generally provided by IDT to ensure compatibility with various operating systems and applications.