EN
  • EN
  • DE

QS3390Q

Part No QS3390Q
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QSOP28
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 711754-QS3390Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3390Q CAD Model

Description

The IDT (Integrated Device Technology) QS3390Q is a high-speed CMOS Quadruple Bus Switch. It's designed to provide low-resistance, high-bandwidth connections for signal routing in various digital systems.

Applications:

  • Memory Interleaving: Allows for faster memory access by switching between different memory banks.
  • Bus Isolation: Isolates different sections of a bus to prevent signal interference or loading.
  • Redundant System Switching: Switches between primary and backup systems in case of failure.
  • Multiplexing/Demultiplexing: Routes signals between multiple sources and destinations.
  • Signal Routing in Communication Systems: Directs signals in networking and telecommunications equipment.

Features:

  • Low On-Resistance: Provides minimal signal attenuation, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transfer rates without significant signal degradation.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Quadruple Switch: Contains four independent switches in a single package.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • Improved System Performance: High bandwidth and low on-resistance minimize signal degradation, improving overall system performance.
  • Increased System Reliability: Bus isolation and redundant system switching enhance system reliability and fault tolerance.
  • Simplified System Design: Integrated quadruple switch simplifies board layout and reduces component count.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced Signal Integrity: Low on-resistance ensures high signal integrity, minimizing errors and improving data accuracy.

The QS3390Q is designed for easy integration into a variety of digital systems. Its robust performance characteristics and versatile functionality make it an excellent choice for demanding applications requiring high-speed signal routing. It is designed to minimize propagation delay, further improving system performance. Specific technical details can be found in the product datasheet, which includes information on switching characteristics, operating temperature range, and package dimensions.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess