The QS32XVH2245Q2 is a high-performance, high-speed CMOS 32-bit bus switch from IDT (Integrated Device Technology). It is designed for high-bandwidth data switching and multiplexing applications, providing minimal propagation delay and signal distortion. This device features a flow-through pinout for ease of board layout and reduced signal skew.
Applications:
- Data centers
- Networking equipment (routers, switches)
- High-performance computing
- Video processing systems
- Servers
Features:
- 32-bit bus switch
- CMOS technology for low power consumption
- Low On-Resistance (Ron)
- Minimal propagation delay
- Flow-through pinout
- Hot insertion capable
- Available in various package options
Benefits:
- Improved system performance due to low propagation delay
- Reduced signal distortion, ensuring data integrity
- Simplified board layout with flow-through pinout
- Increased system reliability with hot insertion capability
- Reduced power consumption compared to older technologies
Additional Details:
The QS32XVH2245Q2 operates from a 3.3V power supply. The low on-resistance of the switch minimizes signal attenuation and distortion. It features a wide operating temperature range, typically -40°C to +85°C, making it suitable for various environments. The device is often used in applications where multiple data paths need to be switched quickly and efficiently. Proper termination techniques are crucial for optimal performance at high frequencies. Further details can be found in the IDT datasheet for the QS32XVH2245Q2, including information on propagation delay specifications, input capacitance, and other electrical characteristics.