EN
  • EN
  • DE

QS32XV245Q2

Part No QS32XV245Q2
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 755802-QS32XV245Q2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS32XV245Q2 CAD Model

Description

The QS32XV245Q2 is a high-speed, low-voltage 32-bit bus switch manufactured by IDT (Integrated Device Technology), now Renesas Electronics. Designed for high-performance applications, it enables efficient data transfer in systems requiring multiplexing or demultiplexing of data buses. This switch is commonly used in communication systems, networking equipment, and data acquisition systems.

Applications

  • Networking Equipment: Used in routers and switches to multiplex data paths.
  • Communication Systems: Employed in high-speed communication interfaces to switch data buses.
  • Data Acquisition Systems: Integrated into data acquisition boards to multiplex input channels.
  • High-Performance Computing: Used in server systems and workstations for fast data routing.
  • Automated Test Equipment (ATE): Utilized in ATE systems to switch test signals and data lines.

Features

  • 32-Bit Bus Width: Supports switching of 32-bit data buses.
  • Low On-Resistance (RON): Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transfer rates, enabling efficient communication.
  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • Bidirectional Switching: Allows data transfer in both directions.

Benefits

  • High Performance: Low RON and high bandwidth ensure efficient data transfer and minimal signal degradation.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-powered and energy-efficient systems.
  • Signal Integrity: Maintains signal quality, ensuring reliable communication.
  • Flexibility: Bidirectional switching enables versatile data routing configurations.
  • Compact Design: Available in small packages, saving valuable board space.

Additional Details

The QS32XV245Q2 is typically available in surface-mount packages for automated assembly. Key specifications include the on-resistance (RON), bandwidth, and operating voltage range. Consult the official datasheet for comprehensive details, including timing characteristics and thermal considerations. This bus switch provides a reliable and efficient solution for high-speed data routing in various applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess