EN
  • EN
  • DE

QS3125QG

Part No QS3125QG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 062311-QS3125QG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS3125QG CAD Model

Description

The QS3125QG is a high-speed CMOS quad bus switch from IDT (Integrated Device Technology). It's designed for minimal propagation delay, allowing it to act as a fast, efficient pathway for data transmission. This device features low on-resistance, which minimizes signal degradation and ensures high signal integrity. It's typically used in applications where multiple data sources need to be switched quickly and reliably to a common bus.

Applications

  • Data Multiplexing and Demultiplexing
  • Bus Isolation
  • Signal Routing in High-Speed Data Paths
  • Memory Interleaving
  • Hot-Swapping Applications

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Minimal Propagation Delay: Ensures fast switching speeds.
  • CMOS Technology: Provides low power consumption.
  • Quad Configuration: Offers four independent switch channels.
  • TTL-Compatible Inputs: Enables easy interfacing with TTL logic.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures clean signal transmission.
  • High-Speed Performance: Minimal propagation delay allows for fast data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Flexibility in Design: Quad configuration allows for versatile routing and switching options.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.
  • Enhanced System Reliability: Robust design and wide operating voltage range contribute to system stability.

Additional Details

The QS3125QG typically operates over a wide temperature range, making it suitable for various environments. Its package is designed for easy surface mounting, which simplifies board assembly. The device is also designed to minimize crosstalk between channels, ensuring signal isolation and preventing interference. It's commonly used in systems requiring high bandwidth and low latency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4671 $58.3875
305+ $0.3834 $116.9370
470+ $0.3714 $174.5580
645+ $0.3594 $231.8130
835+ $0.3474 $290.0790
1,115+ $0.3114 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess