EN
  • EN
  • DE

PP378H001NLG

Part No PP378H001NLG
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 279683-PP378H001NLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PP378H001NLG CAD Model

Description

The PP378H001NLG, manufactured by IDT (Integrated Device Technology), is a high-performance clock buffer or clock distribution device. These devices are essential components in various electronic systems, ensuring precise timing and synchronization across different circuit elements. Clock buffers like the PP378H001NLG are designed to replicate a clock signal and distribute it to multiple destinations without significant degradation or skew.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission and processing.
  • Servers: Employed in server systems for timing critical operations across multiple processors and memory modules.
  • Data Centers: Deployed in data center infrastructure to maintain precise timing across various systems.
  • Telecommunications Equipment: Utilized in base stations and other telecom equipment for synchronization of signals.
  • Industrial Automation: Applied in industrial control systems where precise timing is crucial for coordinating machinery and processes.

Features

  • Low Skew: Minimizes timing differences between output clock signals, ensuring synchronized operation.
  • High Fanout: Capable of driving a large number of loads, distributing the clock signal to multiple destinations.
  • Low Jitter: Maintains the stability of the clock signal, reducing timing variations that can affect system performance.
  • Wide Frequency Range: Supports a broad range of clock frequencies, accommodating various application requirements.
  • Low Power Consumption: Designed for energy efficiency, minimizing power dissipation in the system.
  • Differential Outputs: Provides differential output signals, enhancing noise immunity and signal integrity.
  • Integrated Termination: Includes built-in termination resistors to reduce signal reflections and improve signal quality.

Benefits

  • Improved System Performance: By minimizing clock skew and jitter, the PP378H001NLG contributes to enhanced system performance and reliability.
  • Simplified Design: Integrated features like termination resistors reduce the need for external components, simplifying the design process.
  • Enhanced Signal Integrity: Differential outputs and low jitter ensure high signal integrity, crucial for high-speed applications.
  • Reduced Power Consumption: Low power consumption helps to reduce the overall power budget of the system, improving energy efficiency.
  • Increased Reliability: Stable and precise clock distribution enhances the reliability of the system, reducing the likelihood of timing-related errors.

Additional Details

The PP378H001NLG is typically available in surface-mount packages (e.g., QFN), which allows for efficient board layout and thermal management. Its operating temperature range is usually specified to meet the demands of industrial and commercial applications. The exact specifications, such as the number of outputs, frequency range, and supply voltage, can vary, so referencing the official datasheet from IDT is essential for detailed design considerations. These clock buffers are also designed to comply with relevant industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess