EN
  • EN
  • DE

P9025-1NRGI

Part No P9025-1NRGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Status Obsolete
Win Source Part Number 123967-P9025-1NRGI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P9025-1NRGI CAD Model

Description

The IDT (Integrated Device Technology) P9025-1NRGI is a wireless power transmitter integrated circuit. These ICs are used in wireless charging applications to wirelessly transmit power to compatible devices. This particular chip likely implements the Qi wireless charging standard, making it compatible with a wide range of smartphones, tablets, and other devices.

Applications

  • Wireless charging pads
  • Embedded wireless charging in furniture
  • Automotive wireless charging systems
  • Wireless charging accessories
  • Industrial wireless charging solutions

Features

  • Qi wireless charging standard compliance
  • Foreign object detection (FOD)
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • LED indicator control
  • Precise power control

Benefits

  • Enables wireless charging functionality
  • Ensures safe and reliable operation
  • Protects devices from damage
  • Provides user feedback via LEDs
  • Optimizes power transfer efficiency
  • Simplifies system design

Additional Details

The IDT P9025-1NRGI utilizes inductive coupling to transfer power wirelessly. The transmitter IC generates an alternating magnetic field, which is then picked up by a receiver coil in the device being charged. The IC incorporates several protection features to prevent damage to both the charging pad and the device being charged. Foreign object detection (FOD) prevents charging if a metallic object is placed between the charging pad and the device. Over-voltage, over-current, and over-temperature protection mechanisms safeguard against electrical faults and overheating. The IC typically includes circuitry for controlling LED indicators, providing visual feedback to the user. The P9025-1NRGI is a key component in modern wireless charging systems, offering convenience and safety.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess