EN
  • EN
  • DE

IDTQS3VH244PAG8

Part No IDTQS3VH244PAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1408+
Reference case TSSOP20
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753627-IDTQS3VH244PAG8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDTQS3VH244PAG8 CAD Model

Description

The IDTQS3VH244PAG8 is a high-speed CMOS QS3VH series 4-Bit 2-Port Bus Switch manufactured by IDT (Integrated Device Technology). This device provides a high-performance switch for multiplexing or demultiplexing signals in various digital applications.

Applications:

  • Memory Interleaving
  • Bus Isolation
  • Data Multiplexing in High-Speed Systems
  • Networking Equipment
  • Servers
  • Telecommunications Infrastructure

Features:

  • High-Speed CMOS Technology: Ensures fast signal propagation and minimal signal degradation.
  • Low On-Resistance: Reduces signal attenuation and improves signal integrity.
  • Minimal Propagation Delay: Enables high-speed data transfer.
  • Bidirectional Signal Switching: Allows signals to pass in either direction through the switch.
  • Low Power Consumption: Conserves energy in portable and power-sensitive applications.
  • 4-Bit 2-Port Configuration: Facilitates the switching of four data lines between two ports.
  • QSOP Package: Space-saving package for high-density board designs.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits:

  • Improved System Performance: High-speed switching minimizes delays and maximizes data throughput.
  • Enhanced Signal Integrity: Low on-resistance ensures signals are transmitted with minimal distortion.
  • Reduced Power Consumption: CMOS technology provides low power operation, extending battery life in portable devices.
  • Design Flexibility: Bidirectional switching allows for versatile signal routing configurations.
  • Space Saving: Compact QSOP package reduces board space requirements.
  • Simplified System Design: Integrates easily into various digital systems, reducing component count and design complexity.

Additional Details:

The IDTQS3VH244PAG8 is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is commonly used in applications where high-speed data transfer and minimal signal degradation are critical. The device's low on-resistance and minimal propagation delay ensure that signals are transmitted quickly and accurately. The bidirectional switching capability of the IDTQS3VH244PAG8 provides flexibility in signal routing, allowing designers to create complex signal paths with ease. It supports both 3.3V and 5V operating voltages, increasing its versatility. The QSOP package offers a compact footprint, which makes it ideal for space-constrained applications. The device conforms to industry standard specifications for signal switches, which ensures compatibility with other system components.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,047 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess