EN
  • EN
  • DE

IDT77V400S155DS

Part No IDT77V400S155DS
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825689-IDT77V400S155DS
Ultra Librarian 3D Model Ultra Librarian IDT77V400S155DS CAD Model

Description

The IDT77V400S155DS is a communication device manufactured by IDT (Integrated Device Technology). Based on the part number, it's likely an ATM (Asynchronous Transfer Mode) chip or a similar high-speed serial communication device designed for networking applications. The '155' likely indicates a speed of 155 Mbps.

Applications

  • ATM Networking: Used in ATM switches and network interfaces.
  • High-Speed Data Transmission: Applications requiring reliable, high-bandwidth data transfer.
  • Telecommunications Equipment: Core component in telecom infrastructure.
  • Data Acquisition Systems: High-speed data capture and transfer.

Features

  • High-Speed Serial Interface: Supports high-bandwidth data transmission.
  • ATM Protocol Support: Implements the ATM protocol for reliable data transfer.
  • Low Latency: Minimizes delay for real-time applications.
  • Integrated Clock Recovery: Recovers clock signals from the incoming data stream.

Benefits

  • Efficient Data Transfer: Provides efficient and reliable data transfer over high-speed networks.
  • Reduced Network Congestion: Optimizes network performance by minimizing latency and maximizing throughput.
  • Simplified System Design: Integrates key functions to reduce the complexity of system design.
  • Improved Network Performance: Enhances overall network performance and reliability.

Additional Details

The IDT77V400S155DS likely includes features like cell processing, traffic shaping, and quality of service (QoS) support. Power supply requirements and operating temperature ranges are critical design considerations. The device datasheet is the definitive source for these specifics.

The IDT datasheet contains detailed information on the device's electrical characteristics, timing specifications, pin configurations, and application notes. Refer to the datasheet to ensure correct implementation and optimal operation within the intended system.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess