EN
  • EN
  • DE

IDT74FCT574D

Part No IDT74FCT574D
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Flip Flops
Description FAST CMOS OCTAL D REGISTERS (3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185047-IDT74FCT574D
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT574D CAD Model

Description

The IDT74FCT574D is an Octal D-Type Flip-Flop with Three-State Outputs manufactured by Integrated Device Technology (IDT). This device is part of the FCT (Fast CMOS Technology) family, designed for high-speed data storage and retrieval in digital systems.

Applications

  • Data Registers: Used as data registers in various digital systems for temporary data storage.
  • Address Latches: Implemented as address latches in memory systems.
  • Buffer Registers: Employed as buffer registers to isolate and protect data lines.
  • Control Registers: Utilized as control registers to store and control system parameters.
  • Microprocessor Systems: Incorporated into microprocessor-based systems for data handling and control.

Features

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops for parallel data storage.
  • Three-State Outputs: Features three-state outputs, allowing the device to be connected to a common bus.
  • Fast Propagation Delay: Offers a low propagation delay, ensuring high-speed data transfer.
  • Low Ground Bounce: Designed to minimize ground bounce, improving signal integrity.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic devices.
  • Edge-Triggered Operation: Operates on the rising or falling edge of the clock signal.

Benefits

  • Improved System Performance: High-speed data transfer capability enhances system performance and efficiency.
  • Versatile Application: Suitable for a wide range of applications requiring data storage and retrieval.
  • Enhanced Signal Integrity: Low ground bounce design ensures reliable data transmission.
  • Simplified System Design: TTL-compatible inputs and outputs facilitate easy integration with other components.
  • Efficient Data Storage: Parallel data storage capability allows for efficient data handling.

Additional Details

The IDT74FCT574D typically operates on a 5V power supply and is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is fabricated using advanced CMOS technology to achieve a high-speed, low-power performance. This flip-flop is an excellent choice for applications that demand high bandwidth and reliable data storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess