EN
  • EN
  • DE

IDT74FCT541TQ

Part No IDT74FCT541TQ
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825685-IDT74FCT541TQ
Ultra Librarian 3D Model Ultra Librarian IDT74FCT541TQ CAD Model

Description

The IDT74FCT541TQ is an 8-bit buffer/line driver from IDT (Integrated Device Technology). This device is designed for high-speed data transmission and signal buffering in various digital systems. It features low propagation delay and high drive capability, making it suitable for applications where signal integrity and performance are crucial. The '541 is a non-inverting buffer.

Applications

  • Memory address drivers: Used to buffer and drive memory address lines in computer systems.
  • Data bus buffering: Provides buffering and isolation between data buses and peripherals.
  • Clock distribution: Distributes clock signals with minimal skew and distortion.
  • Line driving: Drives signals over long distances with high signal integrity.
  • Digital signal processing (DSP) systems: Enables high-speed data transfer between DSP processors and peripherals.

Features

  • 8-bit buffer/line driver: Provides buffering and driving capability for eight data lines.
  • Low propagation delay: Ensures fast data transfer and minimal signal distortion.
  • High drive capability: Enables the device to drive heavily loaded lines.
  • TTL-compatible inputs: Facilitates easy interfacing with TTL logic.
  • 3-state outputs: Allows for bus isolation and multiple devices sharing the same bus.
  • Low ground bounce: Minimizes noise and signal distortion.
  • Power-down mode: Reduces power consumption when the device is not actively driving data.

Benefits

  • Improved data transfer rates: Enables faster communication between system components.
  • Enhanced signal integrity: Reduces signal reflections and noise.
  • Reduced power consumption: Minimizes energy usage.
  • Increased system reliability: Provides robust performance and protection against signal degradation.
  • Simplified system design: Facilitates easier integration into existing systems.

Additional Details

The IDT74FCT541TQ operates from a 5V power supply and supports a wide range of operating temperatures. It features a typical propagation delay of less than 4ns and can drive up to 48mA of current. The device is available in a variety of packages to suit different application requirements. It is commonly used in applications requiring high-speed data transfer, low power consumption, and high reliability. The buffer is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its high drive capability ensures that signals are transmitted cleanly and accurately, even over long distances or heavily loaded lines. The device also includes built-in protection circuitry to prevent damage from overvoltage and overcurrent conditions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess