EN
  • EN
  • DE

IDT74CBTLV3861PGG

Part No IDT74CBTLV3861PGG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281908-IDT74CBTLV3861PGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74CBTLV3861PGG CAD Model

Description

The IDT74CBTLV3861PGG is an Integrated Circuit (IC) manufactured by IDT, Integrated Device Technology Inc. The device is a Logic - Signal Switches, Multiplexers, Decoders and has a medium popularity in the market. The device features a Win Source Part Number of 281908. The device is a reliable and efficient signal switch that can be used in various electronic products.

    You May Also Be Interested in

    Nexperia USA Inc.
    Lowest to $0.8359
    Nexperia USA Inc.
    IC BUS SWITCH 1 X 1:1 8-SO
    Need more? Email Us
    Nexperia USA Inc.
    IC BUS SWITCH 1 X 1:1 8-SO
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 8 X 1:1 20-TSSOP
    Lowest to $1.3098
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X4:16 24SO
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    Texas Instruments
    IC DECODER/DEMUX 1 X 3:8 16-PDIP
    Need more? Email Us
    ON Semiconductor
    IC BUS FET EXCH SW 1X2:1 8-UDFN
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $21.9925
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess