The IDT74ALVCH32245BFG8 is a 32-bit transceiver designed for high-speed, low-voltage operation. It is part of IDT's Advanced Low-Voltage CMOS Hex Buffer/Line Driver family and is ideal for a wide range of applications where data transmission speed and signal integrity are critical.
Applications
- High-speed data transmission systems
- Backplane transceivers
- Memory interface
- Clock distribution
- Networking equipment
Features
- 32-bit transceiver
- Advanced Low-Voltage CMOS (ALVC) Technology
- Operating Voltage: 1.65V to 3.6V
- High-speed data transfer rates
- Low propagation delay
- Output drive capability of 24mA at 3.3V
- Bus Hold on data inputs eliminates the need for external pull-up resistors
- Available in a BGA package for optimized signal integrity
- ESD protection exceeds 2000V HBM, 200V MM, and 1000V CDM
Benefits
- Increased system performance due to high-speed operation
- Reduced power consumption compared to standard logic devices
- Improved signal integrity due to low propagation delay and controlled output impedance
- Simplified system design with integrated bus hold feature
- Enhanced reliability due to robust ESD protection
- Space-saving design with BGA package option
Additional Details
The IDT74ALVCH32245BFG8 features a direction control input that determines the direction of data flow through the transceiver. It also includes an output enable input that allows the outputs to be placed in a high-impedance state for bus isolation. The device operates over a wide temperature range, making it suitable for various environments. The ALVC technology ensures minimal signal degradation and high noise immunity.
The transceiver is designed with a flow-through pinout to ease board layout and reduce signal reflections. The integrated bus-hold circuitry eliminates the need for external pull-up resistors, which simplifies the design and reduces component count. With its combination of high speed, low power, and robust features, the IDT74ALVCH32245BFG8 is an excellent choice for demanding data transmission applications.