The IDT71V416S12PHG8 is a high-speed, low-power synchronous static RAM (SSRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and efficient memory performance.
Applications:
- Networking equipment (routers, switches)
- High-performance computing
- Digital signal processing (DSP)
- High-speed data acquisition systems
- Cache memory for processors
Features:
- High-speed synchronous operation: 12ns access time
- Single 3.3V power supply
- Fully synchronous operation referenced to a positive clock edge
- Internal self-timed write cycle
- Global write enable
- Byte write control
- Available in a TQFP package
- Low operating current
Benefits:
- Increased system performance due to fast access times
- Reduced power consumption, suitable for battery-powered devices
- Simplified system design with synchronous operation
- Reliable data storage with internal self-timed write cycle
- Flexible write control with byte write enable
- Compact footprint with TQFP package
Additional Details:
The IDT71V416S12PHG8 is organized as 256K x 16 bits. It supports burst read and write operations. The device is typically used in applications where high bandwidth and low latency are critical. It operates over the industrial temperature range. Refer to the datasheet for complete electrical characteristics, timing diagrams, and package dimensions.