EN
  • EN
  • DE

IDT71256SA25YG8

Part No IDT71256SA25YG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825657-IDT71256SA25YG8
Ultra Librarian 3D Model Ultra Librarian IDT71256SA25YG8 CAD Model

Description

The IDT71256SA25YG8 is a high-speed 256K x 1 Static RAM (SRAM) manufactured by IDT (Integrated Device Technology). This SRAM device offers fast access times, making it suitable for various applications requiring quick data retrieval and storage. It is designed for high-performance computing, networking, and digital signal processing systems.

Applications

  • High-speed cache memory
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • High-performance embedded systems
  • Industrial control systems

Features

  • High-speed access time: 25ns
  • Organization: 256K x 1 bit
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in various package options (SOJ)

Benefits

  • Fast data access improves system performance.
  • Easy integration into existing systems due to TTL compatibility.
  • Wide operating voltage range enhances design flexibility.
  • Reliable data storage with low power consumption.
  • Reduces overall system cost by minimizing external components.

Additional Details

The IDT71256SA25YG8 operates from a single 5V power supply and features TTL-compatible inputs and outputs, ensuring seamless integration with other digital components. Its three-state output allows for easy memory expansion and bus sharing. The device is packaged in a SOJ (Small Outline J-Lead) package, which provides good thermal performance and easy surface mount assembly. The SRAM utilizes advanced CMOS technology to minimize power consumption while maintaining high-speed performance. It's suitable for applications where speed and data integrity are critical. It's designed to meet the demands of high-performance systems requiring fast access times and low power dissipation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess