The IDT71256L45TDB is a high-speed CMOS static RAM (SRAM) organized as 32K x 8 bits. It is designed for applications requiring fast access times and low power consumption. This memory device is commonly used in cache memory and buffer memory applications.
Applications
- Cache Memory
- Buffer Memory
- High-Speed Data Acquisition Systems
- Digital Signal Processing
- Embedded Systems
Features
- High-speed access time: 45ns
- Low power consumption
- Single 5V power supply
- Fully static operation: no clock or refresh required
- TTL-compatible inputs and outputs
- 32K x 8 organization
Benefits
- Improved system performance due to fast access times
- Reduced power consumption, leading to longer battery life in portable devices
- Simplified system design due to fully static operation
- Easy interfacing with TTL logic circuits
Technical Specifications
The IDT71256L45TDB operates from a single 5V power supply. The access time is 45ns. It features TTL-compatible inputs and outputs. It's fully static, requiring no clock or refresh signals. The device is available in different package options. The operating temperature range is typically commercial (0°C to +70°C).