EN
  • EN
  • DE

IDT70V24L25PFG8

Part No IDT70V24L25PFG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753612-IDT70V24L25PFG8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V24L25PFG8 CAD Model

Description

The IDT70V24L25PFG8 is a high-speed, CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by IDT (Integrated Device Technology). It's designed for applications requiring buffering and asynchronous data transfer between systems operating at different clock speeds. This FIFO provides a reliable and efficient solution for data synchronization and rate matching.

Applications:

  • Data communication systems: Used for buffering data between communication channels with different data rates.
  • Networking equipment: Employed in routers, switches, and network interfaces for packet buffering and flow control.
  • Digital signal processing (DSP): Used in DSP systems for buffering and reordering data samples.
  • Video and image processing: Applied in video encoders, decoders, and frame buffers for real-time video processing.
  • Industrial automation: Utilized in industrial control systems for buffering data between sensors, actuators, and controllers.

Features:

  • High-speed operation: Offers a fast data transfer rate with a typical access time of 25ns.
  • Synchronous operation: Data transfers are synchronized to a clock signal for reliable data integrity.
  • Bidirectional data flow: Supports simultaneous read and write operations.
  • Programmable flags: Provides flags to indicate FIFO status, such as empty, full, almost empty, and almost full.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Available in a Pb-Free package.

Benefits:

  • Efficient data buffering: Enables efficient buffering of data between systems with different clock speeds.
  • Improved system performance: Reduces latency and improves overall system responsiveness.
  • Simplified system design: Synchronous operation simplifies timing and control logic.
  • Enhanced data integrity: Synchronized data transfers ensure reliable data integrity.
  • Increased flexibility: Programmable flags provide flexibility in managing FIFO operation.

Additional Details:

The IDT70V24L25PFG8 has a typical memory depth and width (e.g., 2K x 9 bits). It supports various operating modes, including single-clock, dual-clock, and bypass modes. The device is designed to operate over a wide temperature range. It's often used in applications where asynchronous data transfer and reliable data buffering are critical considerations.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess