EN
  • EN
  • DE

IDT7025S35GB

Part No IDT7025S35GB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184141-IDT7025S35GB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025S35GB CAD Model

Description

The IDT7025S35GB is a high-speed Dual-Port Static RAM (SRAM) from Integrated Device Technology (IDT), designed for applications requiring simultaneous access from two independent ports. This SRAM is optimized for fast data transfer and reliable data storage in demanding environments. It is commonly used in systems where data needs to be accessed and updated concurrently, such as networking equipment, telecommunications, and multiprocessing systems.

Applications:

  • Networking Equipment: Used in routers and switches for packet buffering and forwarding with concurrent access.
  • Telecommunications: Provides fast memory for signal processing and data transmission in communication systems.
  • Multiprocessing Systems: Enables shared memory access between multiple processors.
  • Image Processing: Facilitates concurrent access to image data for real-time processing.
  • Data Acquisition Systems: Used in systems where simultaneous data capture and analysis are required.

Features:

  • Dual-Port Architecture: Allows simultaneous and independent access from two ports.
  • Fast Access Time: Offers an access time of 35ns, enabling quick data retrieval.
  • High-Speed Operation: Designed for high-performance applications requiring fast read and write cycles.
  • On-Chip Arbitration Logic: Manages concurrent access to prevent data corruption.
  • Low Power Consumption: Reduces energy usage in battery-powered or energy-sensitive systems.

Benefits:

  • Improved System Performance: Dual-port access enhances the overall speed and efficiency of the system.
  • Reduced Latency: Minimizes delays in data retrieval and storage, leading to better responsiveness.
  • Enhanced Data Integrity: On-chip arbitration ensures data consistency during concurrent access.
  • Simplified System Design: Integrated arbitration logic simplifies the memory management process.
  • Optimized Throughput: Enables high-speed data transfer in demanding applications.

Additional Details:

The IDT7025S35GB is organized as 8K x 8 bits, providing a total storage capacity of 64 kilobits. It operates on a single 5V power supply. The device is available in various package options, including DIP (Dual In-line Package) and surface-mount packages, offering flexibility in system design. Its operating temperature range typically spans from 0°C to 70°C, making it suitable for standard operating environments.

This SRAM is particularly useful in applications where concurrent data access is critical for performance. Its fast access time, dual-port architecture, and robust arbitration logic make it a preferred choice for high-speed memory requirements in various electronic systems. Proper decoupling and adherence to the manufacturer's specifications are essential for optimal performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.8235 $158.8235
2+ $153.5294 $307.0588
3+ $137.6470 $412.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess