EN
  • EN
  • DE

IDT54FCT244TDB(5962-9220301MRA)

Part No IDT54FCT244TDB(5962-9220301MRA)
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825636-IDT54FCT244TDB(5962-9220301MRA)
Ultra Librarian 3D Model Ultra Librarian IDT54FCT244TDB(5962-9220301MRA) CAD Model

Description

The IDT54FCT244TDB (5962-9220301MRA) is an octal buffer/line driver with three-state outputs, manufactured by IDT (Integrated Device Technology). This component is designed for high-performance bus interface applications and provides buffering and isolation capabilities to improve system reliability and performance.

Applications

  • Memory Interfacing
  • Bus Driving
  • Data Transmission
  • Clock Buffering
  • Address Buffering
  • Logic Level Translation

Features

  • Octal Buffer/Line Driver
  • Three-State Outputs
  • High-Speed Operation
  • Low Input and Output Capacitance
  • TTL Compatible Inputs
  • Military Temperature Range
  • Available in Ceramic DIP Package

Benefits

  • Improved System Performance: High-speed operation ensures minimal signal delay and fast data transfer.
  • Increased System Reliability: Buffering and isolation capabilities reduce signal noise and improve signal integrity.
  • Enhanced Flexibility: Three-state outputs allow for multiple devices to share a common bus without contention.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperatures.
  • Simplified System Design: TTL compatible inputs allow for easy interfacing with other TTL logic devices.

Additional Details

The IDT54FCT244TDB (5962-9220301MRA) features three-state outputs, which can be enabled, disabled, or set to a high-impedance state. This allows for multiple devices to share a common bus without causing contention. The device is designed for high-speed operation and has low input and output capacitance, minimizing signal delay. The military temperature range makes it suitable for use in demanding applications. The ceramic DIP package provides robust protection and reliable performance. As this is a military-grade part, it typically meets stringent quality and reliability standards. Further detailed information regarding timing characteristics, voltage levels, and specific package dimensions can be found in the device's datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess