The IDT54FCT162244ATEB is a 16-bit buffer/line driver from IDT (Integrated Device Technology). It is designed for high-speed data transmission and signal buffering applications. This device is commonly used in systems requiring increased drive capability for signals to be transmitted over longer distances or to multiple loads.
Applications
- Memory interfacing: Buffering signals between memory and processors.
- Backplane driving: Driving signals across a backplane in a computer system.
- Data bus buffering: Increasing drive strength for data bus signals.
- Address bus buffering: Driving address signals to memory or peripherals.
- High-speed data transmission: Ensuring signal integrity in high-speed data links.
Features
- 16-bit buffer/line driver
- High-speed operation
- Low ground bounce
- TTL compatible inputs
- 3-state outputs
- Bus-hold circuitry
- 48-pin package
Benefits
- Improved signal integrity: Buffering signals reduces noise and reflections.
- Increased drive capability: Can drive multiple loads or longer transmission lines.
- Reduced ground bounce: Minimizes noise generated by switching currents.
- Easy interfacing: TTL compatible inputs simplify system integration.
- Flexible operation: 3-state outputs allow for bus sharing.
Technical Specifications
The IDT54FCT162244ATEB operates at a supply voltage of 5V. It features a propagation delay of typically less than 5ns. The outputs can drive up to 64mA. The device is packaged in a 48-pin SSOP (Shrink Small Outline Package). The operating temperature range is typically -55°C to +125°C. It complies with industry-standard specifications for high-speed buffers and line drivers.