Product Overview: DAC108S085CISQX/NOPB
The DAC108S085CISQX/NOPB is a state-of-the-art octal, 10-bit micro-power digital-to-analog converter (DAC) developed by Texas Instruments. Designed to deliver high-performance and reliability, this device is a perfect fit for applications requiring multiple DACs with low power consumption and a small footprint.
Key Features
- Resolution: The DAC108S085CISQX/NOPB offers a 10-bit resolution, providing fine-grain control over analog output for precise applications.
- Channel Count: As an octal DAC, it features eight independent output channels, allowing for multiple signal outputs from a single device.
- Low Power Consumption: It is optimized for low power operations, making it ideal for battery-powered devices and power-sensitive applications.
- Wide Supply Range: The device operates on a wide supply range of 2.7V to 5.5V, offering flexibility for various system designs.
- Output Range: The DAC outputs can be programmed to two selectable voltage ranges, providing versatility in output signal scaling.
- Interface: It comes with an easy-to-use SPI serial interface that supports high-speed data transfer and simple connection to most microcontrollers.
- Package: The DAC108S085CISQX/NOPB is available in a compact 16-pin WQFN package, saving valuable board space.
Applications
The device is suitable for a wide array of applications, including:
- Portable instruments
- Data acquisition systems
- Battery-operated devices
- Digital gain and offset adjustment
- Industrial process control
- Automotive systems
Quality and Reliability
Ensuring high standards, the DAC108S085CISQX/NOPB is designed to meet Texas Instruments' rigorous quality and reliability criteria. It is also available in a lead-free, RoHS-compliant package, adhering to environmental standards and regulations.
In summary, the DAC108S085CISQX/NOPB from Texas Instruments is a versatile and efficient solution for systems requiring multiple, high-precision analog outputs with minimal power draw and space requirements.