EN
  • EN
  • DE

ICS9LPRS502SGLFT

Part No ICS9LPRS502SGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1313+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753598-ICS9LPRS502SGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS502SGLFT CAD Model

Description

The ICS9LPRS502SGLFT is a clock synthesizer from IDT (Integrated Device Technology) designed for various applications requiring precise clock signal generation and distribution. It's primarily used in systems where accurate timing is crucial for synchronized operation and high performance.

Applications

  • Desktop PCs: Provides clock signals for CPU, chipset, memory, and peripheral interfaces.
  • Notebooks: Similar to desktop PCs, optimized for power efficiency.
  • Embedded Systems: Suitable for various embedded applications that require accurate clock timing.
  • Industrial Control Systems: Provides timing for control and automation processes.
  • Networking Equipment: Used in routers, switches, and other networking devices for data synchronization.

Features

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies to suit different system needs.
  • Integrated PLL (Phase-Locked Loop): Uses PLL technology for frequency multiplication and jitter reduction.
  • Programmable Clock Frequencies: Allows programming of output clock frequencies for flexible system design.
  • Spread Spectrum Clocking (SSC): Reduces Electromagnetic Interference (EMI) by spreading the clock frequency.
  • Low Jitter: Provides clock signals with low jitter, crucial for maintaining signal integrity in high-speed systems.
  • I2C Interface: Offers an I2C interface for easy programmability and control.

Benefits

  • Improved System Performance: Ensures accurate and synchronized operation of system components.
  • Reduced EMI: Spread Spectrum Clocking helps to minimize electromagnetic interference.
  • Design Flexibility: Programmable clock frequencies allow adaptation to various system requirements.
  • Enhanced Signal Integrity: Low jitter clock signals help maintain signal integrity in high-speed systems.
  • Simplified System Design: Integration of multiple clock generation functions into a single chip reduces complexity.

Additional Details

The ICS9LPRS502SGLFT generally operates at a supply voltage of 3.3V. It is commonly found in a compact package suitable for space-constrained designs. The product datasheet provides detailed specifications on output frequencies, jitter performance, and other key electrical characteristics. The device may include power management features to reduce power consumption, making it suitable for battery-powered applications. Proper PCB layout and decoupling techniques are essential for optimal performance. Application notes from IDT are typically available to assist designers in implementing the device effectively. This clock synthesizer is essential for maintaining reliable and efficient operation in modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess