EN
  • EN
  • DE

ICS9EX21801AKLFT

Part No ICS9EX21801AKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710395-ICS9EX21801AKLFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9EX21801AKLFT CAD Model

Description

The ICS9EX21801AKLFT is a specialized clock synthesizer from IDT (Integrated Device Technology), crafted for particular applications that require precise clock generation and distribution. As part of IDT's range of clock and timing solutions, this component is designed to offer consistent and reliable performance.

Applications

  • Server Systems: Providing clock signals for server motherboards.
  • Data Centers: Used in high-performance computing and data storage applications.
  • Networking Equipment: Integrated into routers, switches, and network devices.
  • High-Speed Communication Systems: Clock source for high-bandwidth data transmission.
  • Industrial Automation: Timing and synchronization in industrial control systems.

Features

  • Multiple Output Clocks: Offers numerous independent clock outputs.
  • Programmable Frequencies: Allows flexible configuration of output frequencies.
  • Low Jitter Performance: Provides stable and clean clock signals.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • Phase-Locked Loop (PLL): Integrated PLL for precise frequency multiplication.
  • I2C Interface: Simplifies programming and configuration of device parameters.
  • Operating Voltage: Typically operates at 3.3V or 2.5V.
  • Package Type: Available in compact packages for efficient board layout.

Benefits

  • Improved System Performance: High-precision clock signals ensure reliable operation.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies allow versatile system configurations.
  • Simplified Design: Reduces the number of discrete timing components needed.
  • Cost Savings: Integration of multiple functions into a single device lowers overall cost.
  • Enhanced Reliability: Designed for long-term reliability.
  • Optimal Performance: Optimized for high-speed data communication.

Additional Details

The ICS9EX21801AKLFT is particularly suited for applications where timing precision is critical. This includes server systems and networking equipment that must maintain high data integrity and stability. The programmable frequencies allow for customization of clock signals to suit different system components. Low jitter performance ensures that the clock signals are clean and stable, which is essential for high-speed data transfer and processing. The integrated I2C interface allows for easy configuration and monitoring of device parameters. The spread spectrum clocking (SSC) feature minimizes electromagnetic interference, reducing the potential for signal disruption and enhancing overall system reliability. This device supports various clock frequencies and output formats, making it adaptable to a wide range of applications. The integration of multiple functions into a single device reduces the component count, simplifying the design process and reducing the overall system cost. The compact package design allows for efficient board layout and space utilization. This clock synthesizer is commonly used in data centers and networking infrastructure where high-speed data transmission and reliable operation are paramount. Its advanced features and robust performance make it a popular choice among engineers designing high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess