Introducing the APX810-31SRG-7 Voltage Supervisor IC from Diodes Incorporated
The APX810-31SRG-7 is a highly efficient, precision voltage supervisor designed to ensure reliable operation and system protection across a variety of electronic applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this component is an integral part of any system that requires voltage monitoring for safe operation.
Key Features
- Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for a variety of applications.
- Reset Threshold Voltage: It features a preset factory-programmed threshold voltage of 3.1V, which provides a precise monitoring solution for systems requiring a specific voltage regulation.
- Reset Timeout Delay: The APX810-31SRG-7 includes a 140ms (minimum) reset timeout delay, ensuring that the system has adequate time to stabilize before normal operation resumes.
- Low Supply Current: With its low supply current draw, this voltage supervisor IC is an energy-efficient choice for battery-powered and portable devices.
- Output Configuration: The open-drain output configuration allows for more flexibility in the design, enabling it to be used in a wider range of circuit topologies.
- Temperature Range: It operates over an industrial temperature range, making it reliable in harsh environments.
- Package: Available in a space-saving SOT-23 package, it is ideal for applications where board space is at a premium.
Applications
The APX810-31SRG-7 is widely used in various applications, including:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Industrial control systems
- Embedded systems
- Intelligent instruments
With its precision voltage monitoring and robust feature set, the APX810-31SRG-7 is a versatile component that enhances the reliability and safety of electronic systems. Its integration into your design will help prevent system failures due to undervoltage conditions, thus preserving the integrity and longevity of your application.
Product Code: APX810-31SRG-7
Manufacturer: Diodes Incorporated