EN
  • EN
  • DE

ICS932S890CKLFT

Part No ICS932S890CKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1124+
Reference case QFN
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 746124-ICS932S890CKLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS932S890CKLFT CAD Model

Description

The ICS932S890CKLFT is a clock synthesizer designed by IDT (Integrated Device Technology). It falls under the category of application-specific clock and timing solutions. This device is specifically engineered to generate precise clock signals tailored to meet the demands of particular applications, offering a high degree of integration and customization.

Applications

  • Server Systems: Generates the clock signals required for CPUs, memory, and other critical server components.
  • Workstations: Provides precise timing for high-performance workstations.
  • Networking Equipment: Used in routers, switches, and other network infrastructure devices.
  • Data Storage Systems: Supplies the clock signals for storage controllers and memory systems.
  • High-Performance Computing: Provides the timing signals needed in HPC environments.

Features

  • Application-Specific Design: Tailored clock signal generation for particular applications.
  • Multiple Clock Outputs: Supplies various independent clock outputs to support different system components.
  • Frequency Synthesis: Implements a phase-locked loop (PLL) to generate precise frequencies.
  • Configurable Output Frequencies: Offers programmable output frequencies to meet specific requirements.
  • Low Jitter: Designed to minimize phase noise and ensure stable clock signals.

Benefits

  • Optimized System Performance: Provides clock signals optimized for the target application.
  • Design Flexibility: Configurable outputs facilitate adaptation to various system architectures.
  • Reduced BOM Cost: Integration reduces the number of discrete components required.
  • Improved Reliability: Low jitter clock signals enhance the stability of digital systems.
  • Application-Specific Advantages: Benefits are tailored to the particular application, such as improved signal integrity or reduced power consumption.

Additional Details

The ICS932S890CKLFT is designed to operate from a standard power supply voltage and comes in a surface-mount package. The precise output frequency range and configuration options are thoroughly documented in the product datasheet. IDT provides complete technical documentation and support resources to assist engineers with implementation. Its application-specific design makes it a valuable component in electronic systems where precise and tailored clock signals are essential for achieving optimal performance.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess