EN
  • EN
  • DE

ICS8741004BGILFT

Part No ICS8741004BGILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1242+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 723916-ICS8741004BGILFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS8741004BGILFT CAD Model

Description

The ICS8741004BGILFT is a high-performance, low-skew, 1-to-4 LVCMOS/LVTTL Fanout Buffer from IDT (Integrated Device Technology). It's designed to distribute clock signals with minimal signal degradation and low additive jitter, making it ideal for demanding clock distribution applications.

Applications:

  • Clock distribution networks in servers, workstations, and networking equipment.
  • High-speed data communication systems.
  • Test and measurement equipment.
  • Any application requiring multiple copies of a clock signal with minimal skew and jitter.
  • PCIe Gen 3/4/5 clock distribution.

Features:

  • 1-to-4 LVCMOS/LVTTL fanout buffer.
  • Input frequency range: Up to 200 MHz.
  • Output frequency range: Up to 200 MHz.
  • Low additive jitter: Typically less than 0.1 ps RMS.
  • Output skew: Less than 50 ps (typical).
  • Supply voltage: 2.5V or 3.3V.
  • Operating temperature range: -40°C to +85°C.
  • Packaging: 16-TSSOP.
  • Supports LVCMOS and LVTTL output levels.

Benefits:

  • Minimized Clock Skew: Ensures accurate timing across multiple devices, crucial for synchronous systems.
  • Low Jitter: Preserves the integrity of the clock signal, preventing data errors and system instability.
  • Flexible Frequency Range: Supports a wide range of clock frequencies, accommodating diverse application requirements.
  • Space-Saving Package: The TSSOP package allows for compact board designs.
  • Improved System Performance: The low jitter and skew characteristics contribute to enhanced overall system performance and reliability.
  • Reduced Design Complexity: The fanout buffer simplifies clock distribution, reducing the need for complex clock tree designs.

Additional Details:

The ICS8741004BGILFT requires a stable power supply for optimal performance. Decoupling capacitors should be placed close to the power supply pins to minimize noise. The device's low output skew and jitter characteristics make it suitable for use in applications where precise timing is critical.

The device is characterized for operation over the industrial temperature range (-40°C to +85°C), making it suitable for a wide range of environments. The propagation delay from input to output is typically around 1.5ns. The output impedance is designed to match standard LVCMOS/LVTTL logic levels, ensuring compatibility with a wide range of downstream devices.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess