EN
  • EN
  • DE

LTC2851MPS8#PBF

Part No LTC2851MPS8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 20 Mbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1027252-LTC2851MPS8#PBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2851MPS8#PBF CAD Model

Description

Product Overview: LTC2851MPS8#PBF

The LTC2851MPS8#PBF is a robust and versatile RS485/RS422 transceiver component designed and manufactured by Analog Devices Inc. This high-performance integrated circuit (IC) is engineered to facilitate reliable communication in balanced data transmission systems. It is particularly suitable for applications that require extended common-mode range, high data rates, and noise immunity.

Key Features

  • Interface Type: RS485/RS422
  • Data Rate: Up to 20Mbps
  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: 8-Lead MSOP
  • Integrated Protection: Over-temperature, over-voltage, and ESD protection
  • Fail-Safe Receiver: Guarantees a logic-high output if the inputs are open or shorted
  • Current-Limited Drivers: Enhance performance in multidrop networks

The LTC2851MPS8#PBF is designed to operate over a broad voltage range, making it suitable for a variety of supply environments. Its high-speed transceiver capability allows for data rates up to 20 Mbps, making it ideal for high-speed data communication in industrial, commercial, and networking applications. The device also supports a wide operating temperature range, ensuring reliable performance in harsh environments.

With its advanced receiver fail-safe feature, the LTC2851MPS8#PBF ensures a logic-high output when the receiver inputs are open, shorted, or idle, providing additional safety and reliability for the connected systems. The current-limited driver design minimizes electromagnetic interference (EMI) and reduces reflections in improperly terminated transmission lines, which is critical for maintaining signal integrity in complex networks.

The robust ESD protection of the LTC2851MPS8#PBF, along with its over-temperature and over-voltage safeguards, make it a resilient component for demanding applications. Its compact 8-Lead MSOP packaging is space-efficient and suitable for space-constrained designs.

In summary, the LTC2851MPS8#PBF from Analog Devices Inc. is a high-quality RS485/RS422 transceiver that offers a combination of speed, robustness, and reliability, making it an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess