EN
  • EN
  • DE

ICS85408BGILF

Part No ICS85408BGILF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825498-ICS85408BGILF
Ultra Librarian 3D Model Ultra Librarian ICS85408BGILF CAD Model

Description

The ICS85408BGILF is a high-performance, low phase noise, zero delay buffer from IDT (Integrated Device Technology). It's designed to synchronize the output clocks with the input clock, effectively eliminating propagation delay. This makes it ideal for clock distribution in high-speed digital systems where timing accuracy is critical.

Applications:

  • Networking: Servers, routers, switches, and other network infrastructure.
  • Telecommunications: Central office equipment and wireless base stations.
  • High-performance computing: Workstations, servers, and data centers.
  • Test and measurement equipment: Oscilloscopes, logic analyzers, and signal generators.
  • Clock distribution networks: For synchronizing various system components.

Features:

  • Zero delay buffer: Output clocks are synchronized with the input clock.
  • Low phase noise: Minimizes jitter and ensures signal integrity.
  • High bandwidth: Supports high-frequency clock signals.
  • Differential input and output: Reduces common-mode noise and improves signal quality.
  • 3.3V power supply: Compatible with standard logic levels.
  • Operating temperature range: Industrial temperature range.
  • Available in a space-saving package.

Benefits:

  • Improved system performance: Synchronization and minimal jitter contribute to higher data rates and reduced errors.
  • Simplified clock distribution: Zero delay function simplifies timing design.
  • Enhanced signal integrity: Low phase noise and differential signaling ensure clean clock signals.
  • Reduced design complexity: Integrated buffer simplifies clock distribution networks.
  • Cost-effective solution: Provides high performance at a competitive price.

The ICS85408BGILF zero delay buffer provides a robust solution for synchronizing clock signals in high-performance digital systems. It operates over a wide supply voltage range and temperature range, suitable for demanding environments. The device is designed for easy integration, offering a compact package and standard logic levels. The integrated features and high performance make it a suitable choice for applications requiring precise clock synchronization and minimal jitter.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess