The ICS84330BY-03LF is a high-performance clock generator from IDT (Integrated Device Technology), now Renesas. It is designed to provide precise and stable clock signals for a variety of applications. This device is commonly used in networking, telecommunications, and high-speed data communication systems.
Applications
- Networking equipment (routers, switches)
- Telecommunications systems
- High-speed data communication
- Clock distribution
- Frequency synthesis
- PCI Express (PCIe) applications
Features
- High-performance clock generation
- Low phase noise
- Multiple output clocks
- Selectable output frequencies
- Crystal oscillator input
- LVCMOS/LVTTL compatible outputs
- 3.3V power supply
Benefits
- Provides stable and precise clock signals, ensuring reliable system operation.
- Minimizes jitter and phase noise, improving the performance of high-speed data communication systems.
- Offers flexibility in clock distribution with multiple output clocks.
- Allows selection of different output frequencies to suit various application requirements.
- Simplifies the clock generation circuit with a crystal oscillator input.
- Enables easy integration with LVCMOS/LVTTL logic circuits.
Additional Details
The ICS84330BY-03LF is known for its low phase noise, which is critical for high-speed data communication systems where jitter can significantly degrade performance. The device typically operates from a 3.3V power supply. It supports a crystal oscillator input, simplifying the clock generation circuit and reducing the need for external components. The outputs are LVCMOS/LVTTL compatible, allowing for easy interface with various digital circuits. The clock generator is often available in a small surface-mount package, such as a TSSOP or QFN, making it suitable for space-constrained applications. The IC also is REACH/RoHS compliant.