EN
  • EN
  • DE

ICS843256BGLFT

Part No ICS843256BGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1235+
Reference case TSSOP24
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 738621-ICS843256BGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS843256BGLFT CAD Model

Description

The ICS843256BGLFT is a high-performance, low-skew, zero delay buffer from IDT (Integrated Device Technology). This device is designed to distribute high-frequency clock signals with minimal added jitter and skew, making it suitable for demanding timing applications.

Applications:

  • High-performance computing
  • Data centers
  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Servers and workstations
  • Clock distribution networks

Features:

  • Low additive jitter: Minimizes the degradation of clock signal quality.
  • Zero delay: Ensures that the output clock signals are in phase with the input clock signal.
  • High-frequency operation: Supports high clock frequencies, enabling use in high-speed digital systems.
  • Multiple output channels: Provides several buffered outputs, allowing clock signals to be distributed to multiple devices.
  • Differential input/output: Offers improved noise immunity compared to single-ended signaling.
  • Output enable control: Allows enabling or disabling the outputs for testing or power management purposes.
  • 3.3V Power Supply: Operates on a common voltage level.

Benefits:

  • Improved system performance: By minimizing clock skew and jitter, the ICS843256BGLFT helps to improve the overall performance and reliability of digital systems.
  • Reduced timing margins: The low skew and jitter characteristics enable tighter timing margins to be used, allowing for faster clock speeds.
  • Simplified clock distribution: The multiple buffered outputs simplify the design of clock distribution networks.
  • Enhanced noise immunity: Differential signaling provides increased noise immunity, ensuring reliable clock signal transmission.
  • Flexible clock control: Output enable control provides flexibility in managing clock signals.

Additional Details:

The ICS843256BGLFT typically accepts a differential clock input and provides multiple differential clock outputs. It is commonly used in applications where precise clock timing and synchronization are critical. The device's low additive jitter and skew performance makes it well-suited for high-speed data transmission and processing systems. The specific number of outputs and frequency range supported should be verified by consulting the device datasheet. Packaging is typically TSSOP.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess