EN
  • EN
  • DE

ICS8430S10BY1-03LFT

Part No ICS8430S10BY1-03LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825478-ICS8430S10BY1-03LFT
Ultra Librarian 3D Model Ultra Librarian ICS8430S10BY1-03LFT CAD Model

Description

The ICS8430S10BY1-03LFT is a high-performance, low-power LVDS clock synthesizer manufactured by IDT (Integrated Device Technology, now Renesas). It's designed to generate precise clock signals for a variety of applications, particularly in communication and networking systems. This clock synthesizer is characterized by its low phase noise and jitter performance, making it suitable for applications requiring stable and accurate clock signals.

Applications

  • Networking Equipment: Used in switches, routers, and other networking devices for clock distribution.
  • Servers and Storage Systems: Employed in data centers to provide timing signals for high-speed data transfer.
  • Telecommunications Equipment: Used in base stations and other telecom infrastructure.
  • High-Speed Data Acquisition: Employed in systems requiring precise timing for data sampling.
  • Test and Measurement Equipment: Used in signal generators and analyzers.

Features

  • LVDS Output: Provides low-noise, high-speed differential signaling.
  • Low Phase Noise and Jitter: Ensures stable and accurate clock signals.
  • Selectable Output Frequencies: Allows for flexible frequency configuration.
  • Integrated PLL: Provides clock multiplication and division capabilities.
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.

Benefits

  • Improved System Performance: Low phase noise and jitter contribute to stable and reliable system operation.
  • Reduced Bit Error Rates: LVDS signaling minimizes noise and improves signal integrity.
  • Flexible Design: Selectable output frequencies and integrated PLL allow for versatile clock generation.
  • Simplified Integration: 3.3V power supply simplifies integration with other components.
  • Lower Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.

Additional Details

The ICS8430S10BY1-03LFT is typically available in a TSSOP or QFN package. The LVDS outputs require proper termination resistors to maintain signal integrity. Refer to the IDT datasheet for detailed specifications, layout recommendations, and termination guidelines. Proper power supply bypassing and grounding are also essential for optimal performance. Pay attention to the thermal characteristics to prevent overheating.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess