EN
  • EN
  • DE

ICS83940DYILFT

Part No ICS83940DYILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825471-ICS83940DYILFT
Ultra Librarian 3D Model Ultra Librarian ICS83940DYILFT CAD Model

Description

The ICS83940DYILFT is a high-performance, low-skew fanout buffer from IDT (Integrated Device Technology). It is designed to distribute clock signals with minimal degradation, ensuring signal integrity in demanding applications. This device is a key component in clock distribution networks where maintaining signal quality is crucial.

Applications

  • High-speed networking equipment (routers, switches)
  • Servers and data storage systems
  • Telecommunications infrastructure
  • High-performance computing platforms
  • Test and measurement equipment

Features

  • Ultra-low additive jitter: Maintains signal integrity in sensitive applications.
  • High fanout: Distributes the clock signal to numerous destinations.
  • Low skew: Ensures minimal timing differences between output signals.
  • Output enable control: Allows for flexible clock management.
  • Wide operating frequency range: Accommodates various clock frequencies.
  • LVCMOS output levels: Compatible with standard logic levels.
  • Small form factor packaging: Minimizes board space.

Benefits

  • Improved system performance: By providing clean and synchronized clock signals.
  • Reduced timing errors: Due to low skew and jitter.
  • Simplified clock distribution: With high fanout capability.
  • Enhanced system reliability: Through precise clock synchronization.
  • Lower system cost: By reducing the need for external clock conditioning.
  • Flexibility in design: Thanks to the wide frequency range and output options.

Technical Specifications

The ICS83940DYILFT operates from a 2.5V or 3.3V power supply. The exact fanout number, jitter performance, and frequency range can be found in the device datasheet. It is available in a small surface-mount package. The device is designed to meet the stringent timing requirements of high-speed digital systems. Refer to the official datasheet for detailed specifications, including propagation delay, output impedance, and package dimensions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1571 $60.6284
10+ $12.4370 $124.3700
15+ $12.0478 $180.7170
20+ $11.6597 $233.1940
26+ $11.2705 $293.0330
35+ $10.1051 $353.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess