EN
  • EN
  • DE

ICS650GI-44LFT

Part No ICS650GI-44LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825458-ICS650GI-44LFT
Ultra Librarian 3D Model Ultra Librarian ICS650GI-44LFT CAD Model

Description

The ICS650GI-44LFT is a versatile clock synthesizer from IDT (Integrated Device Technology). It is designed to generate high-quality clock signals for a variety of applications, including networking, computing, and consumer electronics. This device features a highly integrated phase-locked loop (PLL) and flexible output options, making it a powerful solution for clock management.

Applications:

  • Networking equipment
  • Consumer electronics
  • Computing systems
  • Data storage devices
  • Clock distribution systems

Features:

  • Low phase noise and jitter
  • Flexible frequency synthesis
  • Multiple output clock drivers
  • Selectable output frequencies
  • 3.3V power supply
  • Industrial temperature range
  • Compact package

Benefits:

  • Improved system performance
  • Reduced bit error rate
  • Simplified clock tree design
  • Lower system cost
  • Increased system reliability

Additional Details:

The ICS650GI-44LFT uses an advanced PLL to generate precise clock frequencies from a reference input. It offers multiple output clock drivers, each of which can be configured to different frequencies and drive strengths. The device's low phase noise and jitter performance are critical for maintaining signal integrity in high-speed digital systems. The wide range of configurable options allows designers to customize the clock signals to meet the specific requirements of their application. The compact package size allows for high-density board designs, and the industrial temperature range makes it suitable for a variety of environments.

The device's programmable features are accessed via a serial interface, allowing for precise control over output frequencies, drive strengths, and other parameters. Internal loop filter components are carefully selected to minimize jitter and maintain frequency stability. The multiple output drivers can be configured to drive different load impedances, making the device suitable for a wide range of applications.

The ICS650GI-44LFT is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. It is also lead-free and RoHS compliant, adhering to environmental regulations. The device's robust design and high-performance characteristics make it a reliable choice for a variety of clock generation and distribution applications. Its low jitter and phase noise ensure clean clock signals, improving the performance and reliability of connected digital circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 881 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess