The ICS527R-01LFT is a low-cost, low-jitter clock synthesizer from IDT (Integrated Device Technology). It is designed to generate a precise clock signal from a crystal or reference clock input. It is commonly used in various electronic devices that require a stable and accurate clock source.
Applications:
- Motherboards
- Graphics cards
- Embedded systems
- Consumer electronics
- Networking devices
Features:
- Low output jitter
- Input frequency range
- Output frequency range
- Operating voltage
- Small package
- RoHS compliant
Benefits:
- Enables stable and accurate clock generation
- Reduces system noise due to low jitter
- Provides flexibility in clock frequency selection
- Simplifies system design with integrated features
- Cost-effective solution for clock generation
Technical Specifications:
The ICS527R-01LFT has a low output jitter performance. The device supports a wide range of input and output frequencies. It operates from a 3.3V power supply. It is available in a small TSSOP package. The device is RoHS compliant. The integrated PLL provides excellent jitter attenuation. It is suitable for applications requiring a stable and accurate clock source.