The ICS514MLFT is a low-cost, low-jitter general purpose Zero Delay Buffer (ZDB) from IDT (Integrated Device Technology). This device is designed to distribute clock signals with minimal skew and jitter, making it ideal for a wide range of timing applications. The ICS514MLFT can accept a clock input frequency between 8MHz and 200MHz and provides multiple output clocks, which are phase-aligned with the input clock. It helps to reduce the clock distribution complexity in various electronic systems.
Applications
- Motherboards: Used for clock distribution to different components on a motherboard, ensuring synchronization.
- Networking equipment: Employed in routers, switches, and other network devices for precise timing and synchronization.
- Servers: Distributes clock signals to various processors and memory modules in server systems.
- Consumer electronics: Found in set-top boxes, DVD players, and other consumer devices requiring accurate clock signals.
- Industrial control systems: Used in industrial automation equipment for precise timing and control.
Features
- Zero Delay Buffer (ZDB): Ensures that the output clocks are in phase with the input clock.
- Low jitter: Minimizes timing errors and improves system performance.
- Wide input frequency range: Operates with input clocks from 8MHz to 200MHz.
- Multiple output clocks: Provides multiple clock outputs to synchronize different components.
- Low power consumption: Reduces overall system power requirements.
- Small package size: Allows for efficient board layout and space savings.
Benefits
- Improved system performance: Low jitter and precise clock alignment enhance the overall performance of the system.
- Simplified clock distribution: The ZDB functionality simplifies the clock distribution network.
- Reduced timing errors: Minimizing timing errors leads to more reliable system operation.
- Increased design flexibility: The wide input frequency range provides flexibility in system design.
- Lower power consumption: Contributes to energy efficiency and reduces heat generation.
Additional Details
The ICS514MLFT is typically available in a small surface-mount package. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The device is easy to integrate into existing systems and can be controlled using standard logic signals. Its robust design and precise performance make it a reliable solution for clock distribution applications.