EN
  • EN
  • DE

ICS443M-07LFT

Part No ICS443M-07LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0609+
Reference case SOP8
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753574-ICS443M-07LFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS443M-07LFT CAD Model

Description

The ICS443M-07LFT is a high-performance clock generator and synthesizer manufactured by IDT (Integrated Device Technology). It is designed for a wide range of applications, including networking, telecommunications, and data communications. This device offers multiple clock outputs with programmable frequencies and low jitter, providing a versatile solution for clock management in complex electronic systems.

Applications

  • Networking equipment: Routers, switches, and other networking devices.
  • Telecommunications infrastructure: Base stations, and transmission equipment.
  • Data communications systems: High-speed serial interfaces, and data centers.
  • Industrial automation: Process control, and monitoring systems.
  • Test and measurement equipment: Signal generators, and spectrum analyzers.

Features

  • Multiple clock outputs: Provides multiple independent clock signals.
  • Programmable frequencies: Allows flexible configuration of output frequencies.
  • Low jitter: Minimizes phase noise for high-performance applications.
  • Wide frequency range: Supports a broad range of output frequencies.
  • External crystal input: Accepts a standard crystal or oscillator input.
  • Small package: Available in compact surface-mount packages.

Benefits

  • Improved system performance: Low jitter ensures reliable operation of high-speed circuits.
  • Reduced BOM cost: Integrated clock generation reduces the need for external components.
  • Flexible design: Programmable frequencies allow for customization to specific application requirements.
  • Simplified clock management: Provides a centralized solution for clock distribution and synchronization.
  • Reduced board space: Small package minimizes the overall footprint of the clock generator.

Additional Details

The ICS443M-07LFT typically operates from a 3.3V power supply. It features a phase-locked loop (PLL) for frequency synthesis. The output clock signals are typically LVCMOS or LVPECL compatible. The device is available in various package options including TSSOP and QFN. Key electrical specifications include a typical output jitter of less than 1 ps RMS and a frequency range from a few MHz up to several hundred MHz, depending on the specific configuration. The ICS443M-07LFT is a reliable and versatile clock generator for a wide variety of applications requiring precise and stable clock signals.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess