EN
  • EN
  • DE

9VRS4338DKLFT

Part No 9VRS4338DKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC CLOCK TIMING 200MHZ 48VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Main Purpose Intel Atomic, PCI Express (PCIe)
Differential - Input and Output No/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 1.05 V to 1.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (6x6)
Win Source Part Number 1010854-9VRS4338DKLFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 9VRS4338DKLFT CAD Model

Description

The 9VRS4338DKLFT is a high-performance clock generator and buffer from IDT (Integrated Device Technology), designed for PCI Express (PCIe) Gen4 and Gen5 applications. This device provides precise timing signals crucial for maintaining data integrity and optimal performance in high-speed data transfer systems.

Applications:

  • PCIe Gen4 and Gen5 systems: Servers, workstations, and desktop computers using PCIe for graphics cards, storage devices, and network adapters.
  • High-performance computing (HPC): Supercomputers, data analytics platforms, and other applications requiring high-speed data processing.
  • Data centers: Servers, storage arrays, and networking equipment in data center environments.
  • Industrial automation: Machine vision systems, industrial PCs, and other applications requiring high-bandwidth data transfer.
  • Test and measurement equipment: High-speed data acquisition systems, oscilloscopes, and logic analyzers.

Features:

  • PCIe Gen4 and Gen5 compliant: Meets the stringent timing requirements of the latest PCIe specifications.
  • Low jitter performance: Delivers ultra-low jitter clock signals, ensuring high data integrity.
  • Multiple differential outputs: Provides multiple differential clock outputs to drive multiple PCIe devices.
  • Integrated termination resistors: Simplifies board layout and reduces component count.
  • Output enable/disable control: Allows for individual control of each output clock, enabling power saving and flexible clock management.
  • Spread spectrum clocking (SSC) support: Reduces EMI (electromagnetic interference) emissions.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved system performance: Ensures reliable high-speed data transfer in PCIe Gen4 and Gen5 systems.
  • Reduced EMI emissions: Spread spectrum clocking minimizes electromagnetic interference, improving system compatibility.
  • Simplified board layout: Integrated termination resistors reduce component count and simplify PCB design.
  • Lower power consumption: Energy-efficient design minimizes power dissipation.
  • Flexible clock management: Output enable/disable control allows for dynamic clock management and power saving.

Additional Details:

The 9VRS4338DKLFT typically operates from a 3.3V power supply. The output type is typically differential (e.g., HCSL). The device is often configured via an I2C or SMBus interface. Refer to the device datasheet for detailed specifications, programming information, and recommended layout guidelines. The integrated PLL provides excellent phase noise performance, contributing to the ultra-low jitter clock signals.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess