EN
  • EN
  • DE

954550CGLF-T

Part No 954550CGLF-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1350+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 721962-954550CGLF-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 954550CGLF-T CAD Model

Description

The 954550CGLF-T is a high-performance timing device from IDT (Integrated Device Technology), designed for a variety of application-specific timing requirements. This device belongs to IDT's extensive portfolio of clock and timing solutions, catering to various industries with demanding precision and stability needs. As an application-specific device, it is tailored to offer optimized performance in systems requiring precise clock generation, distribution, and management.

Applications

  • Networking Equipment: Routers, switches, and other networking devices often require precise timing for data synchronization and transmission.
  • Servers and Data Centers: Reliable timing is crucial for server synchronization, data integrity, and efficient data processing.
  • Telecommunications Infrastructure: Base stations, telecom switches, and other communication equipment utilize precise clocks for signal processing and synchronization.
  • Industrial Automation: Manufacturing systems, robotics, and control systems benefit from accurate timing for coordinated operations.
  • Broadcast Video Equipment: Video production and broadcast systems depend on stable timing for seamless video and audio synchronization.

Features

  • Low Jitter Performance: The device features extremely low jitter, ensuring minimal timing errors and reliable system performance.
  • Clock Generation and Distribution: It can generate and distribute multiple clock signals with configurable frequencies.
  • Programmability: The device offers programmability, allowing users to customize timing parameters to match their specific application needs.
  • Advanced Clock Management: Features include clock monitoring, frequency synthesis, and clock gating for power saving.
  • High Stability: Designed for stability across a wide range of operating conditions, ensuring consistent performance.
  • Package: Offered in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Precise timing leads to enhanced system performance by minimizing timing-related errors and maximizing data throughput.
  • Reduced System Complexity: Integrated clock management features simplify system design and reduce the need for external components.
  • Increased Reliability: Stable and accurate timing enhances system reliability and reduces the risk of data corruption or system failures.
  • Power Efficiency: Clock gating and other power-saving features help reduce power consumption, making it suitable for energy-sensitive applications.
  • Design Flexibility: Programmability and configurable outputs offer design flexibility to adapt to different system requirements.

Additional Details

The 954550CGLF-T typically supports various clock input and output formats, offering flexibility in system integration. Detailed technical specifications, including frequency ranges, voltage levels, and timing accuracy, can be found in the product datasheet provided by IDT. It is designed to operate within a specified temperature range, ensuring reliable performance in different environments. The device complies with industry standards for timing and synchronization, ensuring compatibility with other system components.

You May Also Be Interested in

Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess