The 74LVCH162374APA is a 16-bit D-type flip-flop with 3-state outputs from IDT (Integrated Device Technology). This device is part of the 74LVCH family, known for its low-voltage operation and high-speed performance. It is designed for high-performance bus interface applications where speed, low power consumption, and minimal signal degradation are critical.
Applications
- Bus Interface
- Memory Interfacing
- Data Buffering
- Address Latching
- Clocked Data Storage
Features
- 16-Bit D-Type Flip-Flop
- 3-State Outputs
- Low Voltage Operation (3.3V)
- High-Speed Performance
- Bus-Hold on Data Inputs
Benefits
- Provides efficient data storage and transfer for wide buses
- Enables flexible interface with bus-oriented systems
- Reduces power consumption in battery-powered applications
- Minimizes signal degradation
- Prevents floating inputs and reduces noise
Technical Specifications
The 74LVCH162374APA operates at a supply voltage of 3.3V. It has a typical propagation delay of 4 ns. The operating temperature range is -40°C to +85°C. The device is available in a TSSOP package. The 3-state outputs allow multiple devices to share a common bus without contention. The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, preventing floating inputs and reducing noise. The device is commonly used in memory interfacing, data buffering, and other high-performance bus interface applications.
The 74LVCH162374APA's high-speed performance and low-voltage operation make it suitable for a wide range of digital logic applications, particularly in systems where power consumption and signal integrity are critical considerations. Its 16-bit architecture allows for efficient handling of wide data buses, while its 3-state outputs enable flexible system design and expansion.