EN
  • EN
  • DE

74FCT163374CPA

Part No 74FCT163374CPA
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815873-74FCT163374CPA
Ultra Librarian 3D Model Ultra Librarian 74FCT163374CPA CAD Model

Description

The 74FCT163374CPA is a 16-bit D-type flip-flop with 3-state outputs from IDT (Integrated Device Technology). It is part of the FCT (Fast CMOS Technology) family, designed for high-performance computing and data processing applications. This device provides a high-speed, low-power solution for data storage and transfer, making it suitable for a variety of digital systems.

Applications:

  • Memory Interfacing: Used in memory systems as a register for data buffering and address latching.
  • Data Acquisition Systems: Implemented in data acquisition boards for temporary storage of incoming data.
  • Communication Systems: Employed in communication interfaces for data synchronization and buffering.
  • Digital Signal Processing (DSP): Integrated into DSP systems for data storage and manipulation.
  • High-Performance Computing: Utilized in high-speed data processing units for register-based operations.

Features:

  • 16-Bit Architecture: Provides 16 parallel D-type flip-flops for simultaneous data storage.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state, facilitating bus-oriented applications.
  • Fast Propagation Delay: Ensures high-speed data transfer and processing.
  • Low Power Consumption: Operates with minimal power, making it suitable for energy-efficient systems.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with existing systems.

Benefits:

  • High-Speed Performance: Enables fast data processing and transfer in critical applications.
  • Versatile Applications: Suitable for a wide range of digital systems requiring data storage and buffering.
  • Efficient Power Usage: Minimizes power consumption, reducing overall system power requirements.
  • Easy Integration: TTL compatibility simplifies integration with various logic systems.
  • Robust Design: Provides reliable performance in demanding operating conditions.

Additional Details:

The 74FCT163374CPA operates with a supply voltage of typically 5V. It features a propagation delay in the nanosecond range, ensuring fast data transfer. The 3-state outputs are controlled by an output enable (OE) input, allowing for easy bus management. The device is available in a DIP (Dual In-line Package) package, facilitating easy prototyping and installation. Consult the IDT datasheet for detailed specifications, including timing characteristics, electrical parameters, and mechanical dimensions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8596 $65.0860
80+ $1.5258 $122.0640
120+ $1.4784 $177.4080
165+ $1.4299 $235.9335
210+ $1.3825 $290.3250
280+ $1.2393 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess