EN
  • EN
  • DE

72841L15PF

Part No 72841L15PF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 4KX9 15NS 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Status Obsolete
Memory Size 72K (4K x 9 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 60mA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-TQFP (14x14)
Family Part Number 72841
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 721803-72841L15PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 72841L15PF CAD Model

Description

The IDT 72841L15PF is a high-speed CMOS FIFO (First-In, First-Out) memory device. It is designed for asynchronous and simultaneous read/write operations, making it suitable for a wide range of applications where data buffering and rate adaptation are required. This FIFO offers features like low power consumption, high density, and fast access times, ensuring efficient data handling in digital systems.

Applications:

  • Data Communications: Used in network devices, routers, and switches for buffering data packets.
  • Image Processing: Employed in imaging systems for frame buffering and synchronization.
  • Digital Signal Processing (DSP): Utilized in DSP systems for data buffering and rate matching.
  • Multimedia Applications: Integrated in multimedia devices for video and audio buffering.
  • Industrial Automation: Applied in industrial control systems for data buffering and synchronization between different components.

Features:

  • Asynchronous Operation: Allows independent read and write operations, enhancing system flexibility.
  • High-Speed Performance: Offers a fast access time of 15ns, enabling high-throughput data transfer.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Expandable Architecture: Can be cascaded to increase memory depth, providing scalability for various application needs.
  • Full, Empty, and Half-Full Flags: Provides status flags to monitor FIFO occupancy, facilitating efficient data management.

Benefits:

  • Efficient Data Buffering: Provides a reliable buffer for asynchronous data transfers, preventing data loss and improving system performance.
  • Improved System Throughput: High-speed performance enables faster data processing, enhancing overall system throughput.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices, improving energy efficiency.
  • Flexible System Design: Expandable architecture allows for customized memory depth, providing flexibility in system design.
  • Simplified Data Management: Status flags simplify data management, reducing the need for complex control logic.

Additional Details:

The IDT 72841L15PF operates within a wide voltage range, typically 3.3V or 5V, and is available in various package options, including plastic flat pack (PF). The FIFO features independent read and write clocks, enabling efficient asynchronous data transfer. It includes built-in features for managing overflow and underflow conditions, ensuring data integrity. Its robust design and comprehensive feature set make it a suitable choice for demanding data buffering applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess