The 71124S12YG8 is a high-speed Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). It is designed for applications requiring fast memory access times and reliable data storage. This SRAM is suitable for use in networking equipment, high-performance computing systems, and other data-intensive applications where quick data retrieval is critical.
Applications:
- Networking equipment (routers, switches, hubs)
- High-performance computing systems
- Data processing and storage systems
- Industrial control systems
- Telecommunications equipment
Features:
- High-speed access time: 12ns
- Organization: [Assuming based on similar IDT SRAMs, but confirm] Typically 32K x 8
- Single 5V power supply
- TTL-compatible inputs and outputs
- Operating temperature range: [Assuming based on similar IDT SRAMs, but confirm] 0°C to +70°C (Commercial) or -40°C to +85°C (Industrial)
- Available in various package options: [Confirm package for this specific part number]
- Low power consumption
Benefits:
- Fast data access for improved system performance
- Reliable data storage in demanding environments
- Easy integration with existing systems due to TTL compatibility
- Reduced power consumption compared to other memory technologies
- Wide operating temperature range for use in diverse applications (if industrial grade)
Additional Details:
The 71124S12YG8 SRAM is a crucial component in systems requiring rapid data access. Its 12ns access time ensures minimal latency, improving overall system responsiveness. The SRAM’s TTL-compatible inputs and outputs simplify interfacing with other digital components, reducing design complexity. Its low power consumption is an important attribute, contributing to overall energy efficiency in embedded systems. The specific organization (e.g., 32K x 8) determines the memory capacity and structure. The package type affects mounting options and board-level integration.
For detailed specifications such as pinout diagrams, timing characteristics, and electrical characteristics, refer to the official datasheet provided by IDT. Always ensure proper handling and storage to maintain the integrity of the device.