EN
  • EN
  • DE

DSA6141HA1B-018.3420TVAO

Part No DSA6141HA1B-018.3420TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 18.342 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 18.342 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345125-DSA6141HA1B-018.3420TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6141HA1B-018.3420TVAO CAD Model

Description

Product Overview: DSA6141HA1B-018.3420TVAO

The DSA6141HA1B-018.3420TVAO is a state-of-the-art microcontroller unit (MCU) produced by the renowned manufacturer Microchip Technology. This high-performance MCU is designed to cater to the demanding needs of modern embedded systems, offering a blend of power efficiency, processing capabilities, and connectivity options.

Core Features

  • Advanced Core: At the heart of the DSA6141HA1B-018.3420TVAO is a powerful core that is capable of executing complex instructions with high efficiency, making it ideal for applications that require robust computational performance.
  • Memory: The device comes equipped with ample memory resources, including both flash and SRAM, to handle extensive codebases and provide sufficient space for data storage.
  • Connectivity: With built-in support for a range of communication protocols, this MCU enables seamless integration into various systems, facilitating data transfer and peripheral connectivity.

Robust Design

The DSA6141HA1B-018.3420TVAO is engineered to withstand challenging environmental conditions, making it suitable for deployment in industrial and automotive applications where reliability is paramount. Its robust design ensures long-term stability and performance consistency.

Energy Efficiency

Microchip Technology has designed this product with energy efficiency in mind. The DSA6141HA1B-018.3420TVAO features power-saving modes that reduce energy consumption when full processing power is not required, thereby extending the lifespan of battery-powered devices.

Development Support

Developers can take advantage of Microchip's comprehensive suite of development tools to streamline the design and deployment process. From advanced debugging tools to software libraries, everything needed to bring a product to market quickly and efficiently is provided.

Applications

The versatility of the DSA6141HA1B-018.3420TVAO makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints

With its combination of performance, efficiency, and reliability, the DSA6141HA1B-018.3420TVAO from Microchip Technology stands out as a top-tier choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess