EN
  • EN
  • DE

RU4S-A220

Part No RU4S-A220
Manufacturer IDEC
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 220/240VAC 18.23KOhm 6A 4PDT(27.5x21x41.6)mm Socket General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, TUV, cULus
Coil Current 4.2 mA
Coil Resistance 18.23 kΩ
Coil Voltage (AC) 220.24 kV
Contact Material Gold, Silver
Current Rating 6 A
Max Current Rating 6 A
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Socket
Number of Pins 14
Operate Time 20 ms
RoHS Compliant
Termination Solder
Throw Configuration 4PDT
Voltage Rating (AC) 250 V
Weight 35 g
Win Source Part Number 1089408-RU4S-A220
Categories Signal Relays,Up to 2 Amps
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RU4S-A220 CAD Model

Description

The IDEC 1089408-RU4S-A220 is a signal relay with a 4PDT throw configuration and a maximum current rating of 6A.

  • Throw Configuration: 4PDT
  • Maximum Current Rating: 6A
  • Coil Resistance: 18.23 kΩ
  • Coil Current: 4.2 mA
  • Approvals: CE, CSA, TUV, cULus
  • RoHS Compliance: Compliant
  • Weight: 35g
  • Operating Temperature: -55°C to 60°C
  • Voltage Rating: 250V AC and 30V DC
  • Mounting: Socket Mount
  • Alternative Part: 782XDX1M4L-220/230A

You May Also Be Interested in

Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3242 $50.5936
20+ $5.1891 $103.7820
30+ $5.0270 $150.8100
42+ $4.8648 $204.3216
54+ $4.7026 $253.9404
72+ $4.2162 $303.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess