EN
  • EN
  • DE

RJ2S-CL-D12

Part No RJ2S-CL-D12
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 48 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 271 Ohms
Base Product Number RJ2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891728-RJ2S-CL-D12
Ultra Librarian 3D Model Ultra Librarian RJ2S-CL-D12 CAD Model

Description

The 891728-RJ2S-CL-D12 is a DPDT power relay from the RJ series.

  • Termination Style: Plug-in
  • Feature: Lighted indicator
  • Application: Power
  • Contact Rating: 8A
  • Contact Material: Silver nickel (AgNi)
  • Coil Voltage: 12VDC
  • Coil Resistance: 271 Ohms
  • Operate Time: 15ms
  • Release Time: 10ms
  • Temperature Range: -40°C to 70°C
  • Status: Active
  • Manufacturer: IDEC
  • Contact Form: DPDT

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2279 $50.7348
29+ $3.4691 $100.6039
45+ $3.3607 $151.2315
62+ $3.2523 $201.6426
80+ $3.1438 $251.5040
107+ $2.8186 $301.5902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess