EN
  • EN
  • DE

RJ1S-C-A24

Part No RJ1S-C-A24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VAC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 37.5 mA
Coil Type Non Latching
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 19.2 VAC
Must Release Voltage 7.2 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 243 Ohms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891720-RJ1S-C-A24
Ultra Librarian 3D Model Ultra Librarian RJ1S-C-A24 CAD Model

Description

The RJ1S-C-A24 is a power relay designed for high-current applications.

  • Series: RJ
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver nickel (AgNi)
  • Coil Voltage: 24VAC
  • Coil Resistance: 243 Ohms
  • Coil Current: 37.5 mA
  • Operate Time: 15 ms
  • Release Time: 10 ms
  • Contact Rating: 12A
  • Switching Voltage: 250VAC
  • Socketable: Yes
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC
  • Status: Active

You May Also Be Interested in

TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess